CPU and Chipset Features
Intel® LGA1150 4th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors Ready
This motherboard supports Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors in the LGA1150 package, with iGPU, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 3.0/2.0 lanes. This provides great graphics performance. Intel® 4th generation Core™ i7/i5/i3/Pentium®/Celeron® processors are among the most powerful and energy efficient CPUs in the world.
Intel® Q87 Express Chipset
The Intel® Q87 Express chipset is a single-chipset design that supports socket LGA1150 4th generation Intel® Core™ i7/i5/i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. It natively supports up to six USB 3.0 ports for up to ten times faster transfer rates than USB 2.0. Moreover, the Intel® Q87 Express chipset also supports iGPU functionality, letting users enjoy the latest Intel integrated graphics performance.
Note:
Intel® Socket 1150 for 4th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 22 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
Intel® Q87
2 x SO-DIMM, Max. 16GB, DDR3 1600/1333/1066 MHz Memory
Dual Channel Memory Architecture
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Integrated Graphics Processor
Multi-VGA output support : HDMI/eDP/LVDS/DisplayPort ports *1
- Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- Supports eDP with max. resolution 4096 x 2160 @ 24 Hz / 3840 x 2160 @ 60 Hz
- Supports LVDS with max. resolution 1920 x 1200 @ 60 Hz
- Supports DisplayPort with max. resolution 4096 x 2160 @ 24 Hz / 3840 x 2160 @ 60 Hz
Supports up to 3 displays simultaneously
1 x PCIe 3.0 x4 (black)
1 x mini-PCIe 2.0 x1 (full-length, black) *2
1 x mini-PCIe 2.0 x1 (half-length, black)
Intel® Q87 chipset : *2
4 x SATA 6Gb/s port(s), yellow
1 x mini-SATA 6Gb/s port(s), black
Support Raid 0, 1, 5, 10
Intel® I217LM, 1 x Gigabit LAN Controller(s)
Realtek® 8111G, 1 x Gigabit LAN Controller(s)
Realtek® ALC887-VD 8-Channel High Definition Audio CODEC
- Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking, Anti-pop Function
Intel® Q87 chipset :
6 x USB 3.0 port(s) (4 at back panel, , 2 at mid-board)
Intel® Q87 chipset :
5 x USB 2.0 port(s) (5 at mid-board)
ASUS Exclusive Features :
- AI Suite 3
- Ai Charger
- ESD Guards
- ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- Network iControl
- USB 3.0 Boost
ASUS Quiet Thermal Solution :
- ASUS Fan Xpert
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 2
- ASUS MyLogo 2
100% All High-quality Conductive Polymer Capacitors
TPM IC Onboard
Windows® 8 86x64
Windows® 7 86x64
1 x DisplayPort
1 x HDMI
2 x LAN (RJ45) port(s)
4 x USB 3.0
2 x Audio jack(s)
1 x DC power connector(s)
1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
3 x USB 2.0 connector(s) support(s) additional 5 USB 2.0 port(s)
1 x COM port(s) connector(s)
4 x SATA 6Gb/s connector(s)
1 x SATA power connector(s)
1 x mSATA connector
1 x CPU Fan connector(s)
1 x Chassis Fan connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x Chassis Intrusion connector(s)
1 x Clear CMOS jumper(s)
1 x eDP/LVDS switch jumper
1 x DIS ME jumper
1 x 2-pin internal DC power connector
1 x Stereo speaker connector
1 x DMIC header
1 x Custom solutions header
1 x Backlight inverter voltage selection header
1 x FPD brightness header
1 x Panel voltage selection header
1 x Panel off header
1 x eDP connector(s)
1 x LVDS connector(s)
User's manual
I/O Shield
Thin Mini ITX I/O Shield
1 x SATA power cable
2 x SATA 6Gb/s cable(s)
128 Mb Flash ROM, AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.5, ACPI 2.0a, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3
WfM 2.0, DMI 2.0, WOL by PME, WOR by PME, PXE
Drivers
ASUS Utilities
ASUS Update
Anti-virus software (OEM version)
Thin Mini ITX Form Factor
6.7 inch x 6.7 inch ( 17.0 cm x 17.0 cm )
*1 LVDS and eDP share the same video output. An onboard header is available to switch output.
*2 Mini-SATA and full-length mini-PCIe share the same slot. When mini-SATA card is inserted, full-length mini-PCIe will not be usable, and vice versa.
Full-length mini-PCIe slot supports full/half length mini card.