Samsung Data Center Solid State Drives (SSDs) are being used increasingly as data storage media in computing, communication, and multimedia devices. Most SSDs use NAND Flash memory as the storage media, which is capable of retaining data without an external power supply. A typical SSD consists of two main components: the data storage device (such as a NAND Flash memory chip) and a controller for the storage device (such as a USB device controller in a USB Flash drive) that acts as an interface between the SSD and the host system. The SSD controller manages the interfaces from both the host side (such as USB) and the device side, which includes mapping bad data blocks, caching read/write data, and error checking and correction (ECC). The controller's built-in ROM contains the firmware needed to control the drive. An SSD is an example of an embedded system, and needs a Real-Time OS (RTOS) for its operation. Several open source and proprietary firmware solutions are available for SSD controllers.
The primary advantage of using Samsung SSDs is their lack of moving parts, resulting in extremely short startup and shutdown/standby times. SSDs offer superior reliability compared to traditional Hard Disk Drives (HDDs), which suffer from gradual wear and tear of the mechanical moving parts. Advances in semiconductor flash memory technologies have enabled the development of SSDs that are equal in capacities to HDDs and can be used as direct replacements. SSDs also prove to be highly cost effective in-use due to their much lower power consumption and maintenance costs (such as cooling costs in installed systems). As the world leader in semiconductor memory technology, Samsung offers a comprehensive range of SSDs for deployment in a wide range of devices across every industry segment. Samsung SSDs offer the highest storage capacities and maximum data reliability with significant energy efficiency(IOPS/Watt).
Note:
Model: SM843TN
Interface: SATA 6.0Gbps
Form Factor: 2.5inch
Density(GB): 480
Seq. Read: 530
Seq. Write: 360
Ran. Read: 89K
Ran. Write: 13K
DWPD: 1.8
Application: Data center
Production Status: Mass Production