Note:
Camera
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination: 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR
Shutter time: 1/25s ~ 1/100,000s
Lens: 2.8 - 12 mm @ F1.4,Angle of view: 80°-28.7°
Lens Mount: φ14
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: Digital WDR
Digital noise reduction: 3D DNR
Compression Standard
Video Compression: H.264/M-JPEG
Bit Rate: 32 Kbps ~ 16 Mbps
Audio Compression: -S: G.711/G.726/MP2L2
Dual Stream: Yes
Image
Max. Image Resolution: 1280x960
Frame Rate: 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720), 25 fps (704 x 576), m25 fps (640 x 480) 60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720), 30 fps (704 x 576), 30 fps (640 x 480)
Image Settings: Saturation, brightness, contrast adjustable through client software or web browser
BLC: Yes, zone configurable
ROI: Yes, up to 4 configurable areas
Network
Network Storage:NAS
Alarm Trigger: Motion detection, Dynamic Analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP, PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security: User Authentication, Watermark, IP address filtering, anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI
Interface
Communication Interface: 1 RJ45 10M / 100M ethernet interface
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button: yes
General
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 5.5 W (Max. 7.5 W with IR cut filter on)
Weather Proof: IP66
IR Range: Up to 30m
Dimensions: 95×105×258.6 mm (3.74” × 4.13” × 10.18”)
Weight: 1200g