Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
- Input:
- Input 120VAC 60Hz, 3.5 amp.
- Power supply input options:
- a) One (1) common power input for ACM8CB and lock power (factory installed).
- b) Two (2) isolated power inputs - One (1) to power the ACM8CB and one (1) for lock accessory power (external power supply is required). Current is determined by the power supply connected, not to exceed a maximum of 10 amp total.
- Eight (8) Access Control System trigger inputs.
- Input options:
- a) Eight (8) normally open (NO) inputs.
- b) Eight (8) open collector inputs.
- c) Any combination of the above.
- Output:
- 12VDC or 24VDC outputs @ 6 amp supply current.
- Power-limited outputs.
- Eight (8) independently trigger controlled outputs.
- Output options:
- a) Eight (8) Fail-Safe filtered power outputs.
- b) Eight (8) Fail-Secure filtered power outputs.
- c) Any combination of the above.
- Eight (8) unswitched filtered aux. power outputs (outputs are rated @ 2 amp).
- Over Voltage protection.
- Short circuit and thermal overload protection.
- Fire Alarm Disconnect:
- Fire Alarm disconnect (latching or non-latching) is individually selectable for any or all of the eight (8) outputs.
- Fire Alarm disconnect input options:
- a) Normally open (NO) or normally closed (NC) dry contact input.
- b) Polarity reversal input from FACP signaling circuit.
- Alarm output relay indicates that FACP input is triggered (form "C" contact rated @ 1 amp 28VDC not evaluated by UL).
- Supervision:
- AC fail supervision (form "C" contacts).
- Battery fail & presence supervision (form "C" contacts).
- Low power shutdown. Shuts down DC output terminals if battery voltage drops below 71-73% for 12V units and 70-75% for 24V units (depending on the power supply). Prevents deep battery discharge.
- Visual Indicators:
- ACM8CB Access Power Controller:
- Red LEDs indicate outputs are triggered (relays energized).
- Green LED indicates FACP disconnect is triggered.
- eFlow Power Supply Board:
- AC input and DC output LED indicators.
- Battery Backup:
- Built-in charger for sealed lead acid or gel type batteries.
- Power Supply Board maximum charge current 1.54 amp.
- Automatic switch over to stand-by battery when AC fails. Transfer to stand-by battery power is instantaneous with no interruption.
- Zero voltage drop when unit switches over to battery backup (AC failure condition).
- Electrical:
- Operating temperature: 0° C to 49° C ambient.
- ACM8CB board main fuse is rated at 10 amp.
- BTU/Hr.:
- - 12VDC: 36.85 BTU/Hr.
- - 24VDC: 73.7 BTU/Hr.
- Lifetime Warranty