Galaxy Bluetooth Keyboard

The ultra slim and stylish Bluetooth® keyboard uses Bluetooth 3.0 wireless technology to quickly and easily connect to your tablet without any cables. Enjoy the perfect keystroke with a keyboard that enables fast and accurate typing. Enabled with Galaxy hotkeys to use as shortcuts.

Manufacturer Part Number
EE-BT550UBEGUJ
EAN/UPC
0887276978062,887276978062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

Accessory Dimensions (WxHxD):
0.5" x 11.4" x 5.0"

Weight

Accessory Weight:
0.8 lb

Compatibility

Samsung Galaxy tablets or smartphones with Android version 3.1 or higher