This 31-inch 4096 x 2160 resolution LCD monitor delivers unrivalled 4K/2K monitoring when used in the field, in an edit room or on set. Other applications are for use in a video village for live viewing of 4K cameras, graphic devices, as well as for viewing of 4k or HD dailies. In addition, the 4LH310 enables post production facilities to accept more 4K assignments, including editing, screenings and dailies, since this 4k monitor offers an excellent size-to-price value, as opposed to just using a much larger, more expensive 4k projector.
Note:
General:
Power Supply: AC: 100 V - 240 V, 50 Hz/60 Hz
DC: 28 V (23.4 V - 30.0 V)
Power Consumption: Power Consumption: AC: 1.71 A - 0.67 A, DC: 4.59 A
Operating Temperature: 5 °C to 35 °C (41 °F to 95 °F) (up to 2,000 m above sea level)
Operating Humidity: 20% to 80% (non-condensing)
Storage Temperature: 20 °C to 60 °C (4 °F to 140 °F)
Weight: Approx. 20.0 kg (44.1 lbs) (including stand)
Approx. 18.5 kg (40.8 lbs) (unit only, not including stand)
Dimensions:: W x H x D: 29-13/16 inches × 19-1/2 inches × 10-3/16 inches (including stand)
W x H x D:29-13/16 inches × 18-5/8 inches × 5-3/16 inches (unit only, not including stand)
Display Panel:
Dimensions (Display Panel): 31.1 inches (789 mm) (effective display area)
Aspect Ratio: 17 x 9
Pixel Number: 4096 × 2160
Display Colors: Approx. 1,070,000,000?
Viewing Angle: 178° of horizontal, 178° of vertical (contrast > 10:1)
CONNECTORS:
SDI Inputs: BNC x 4, SMPTE ST424/425-1/274/296 compliant,
embedded audio supported
3G-SDI: SMPTE ST299 compliant, 48 kHz,synchronous supported, audio16 channel supported
HD SDI: SMPTE ST299 compliant, 48 kHz, synchronous supported, audio 8 channel supported
HD SDI: HD SDI: SMPTE ST299 compliant, 48 kHz,embedded audio supported, VIERA Link not supported
HDMI Inputs: HDMI Inputs: HDMI (Type A) x 2, HDCP supported,
DisplayPort Inputs: DisplayPort x 2, HDCP supported, embedded audio supported
SDI Output: BNC x 4, with active through-out
GPI: D-SUB, 9 pin x 1
RS-232C: D-SUB, 9 pin x 1
RS-485: RJ-45 x 2 (Input and Output)
Headphones: Stereo mini jack (M3) x 1, 32 ?, level adjustable