AC Adapter

This new replacement AC adapter from eReplacements is 100% compatible with your ch1205 lcd monitors and is rated at 5.0 Amps.. eReplacements ac adapters all come with a 1 year warranty and will meet or exceed the original ch1205 lcd monitors and is rated at 5.0 Amps. AC adapter specifications because they are manufactured for high performance in our ISO 9000 factories using the most up to date safety and engineering control standards.

  • Sealed for protection against moisture and high humidity
  • Filters and protects from voltage spikes or surges
  • Internal safety features protect your device from electrical hazards
  • Low voltage shut down protection
  • Over voltage shut down protection
  • ''Short Circuit'' shut down protection
  • Over temperature shut down protection
  • Automatic reset after shutting down

Manufacturer Part Number
CH-1205-ER
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CH-1205 Specifications
Our Value

Amps: 5.0 Amps

Manufacturer: Acer

Package height: 8

Package length: 11

Package width: 3

Volts: 12.0 Volts