
27" LED monitor features a full HD 1920 x 1080 resolution and 16:9 aspect ratio for stunning brightness and contrast whether you're working, gaming or enjoying the latest in multimedia entertainment. A MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors to deliver an incredibly immersive experience with accurate, rich and vibrant images. VGA and DVI inputs provide flexible and convenient connectivity while a VESA-mountable design offers additional mount flexibility. As a complete multimedia package, this monitor also includes a pair of integrated speakers. Plus, an energy-saving Eco-mode offers an excellent way to keep your operating costs to a minimum. Connectivity options include DVI (with HDCP) and VGA inputs.
Note:
LCD
Type: 27" Wide Color a-Si TFT Active Matrix LCD
Display Area: 23.5" horizontal x 13.2" vertical; 27" diagonal
Optimum Resolution: 1920x1080
Contrast Ratio: 20M:1 (DCR) ; 1200:1 (TYP)
Viewing Angles: 170º horizontal, 160º vertical
Response Time: 3.4ms
Light Source: 30,000 hrs. (min)
Brightness: 300 cd/m2
Panel Surface: Anti-glare, hard coating 7H scratch resistant
VIDEO INPUT
Analog/Digital:RGB analog (0.7 / 1.0 Vp=p. 75 ohms) / DVI (TMDS, 100 ohms)
Frequency: Fh: 24~82kHz, Fv 50~75Hz
Sync: Separate Sync
COMPATIBILITY
PC: PC compatibles (VGA up to 1920x1080 non-interlaced)
Mac®: Up to 1920x1080
CONNECTOR
Analog/Digital: 15-pin mini D-sub (VGA) / DVI-D (V1.3 with HDCP)
Audio Input: 3.5mm mini jack
Power: Internal Power Board, 3-pin plug (CEE22)
AUDIO
Speakers: Integrated 2 x 2W
POWER
Voltage: AC 100–240V (universal), 50–60Hz
Consumption: 38W (typ.) / 42W (max.)
CONTROLS
Basic: Power, 1, up, down, 2
OSD: Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
OPERATING CONDITIONS
Temperature: 32–104ºF (0–40ºC
Humidity: 10–90% (non-condensing)
DIMENSIONS (WxHxD)
Physical With Stand: 25.4 x 17.4 x 9.8 in. / 645.3 x 442.5 x 247.6 mm
Physical Without Stand: 25.4 x 15.7 x 2.2 in. / 645.3 x 398.8 x 55.9 mm
Packaging: 28.1 x 20.7 x 5.6 in. / 714 x 525 x 141 mm
WEIGHT
Gross: 15.0 lbs/6.8Kg
Net With Stand: 11.6 lbs/5.3Kg
Net Without Stand: 10.7lbs/4.9Kg
Tilt
Forward 5º, Back 20º
Vesa Mount
VESA mountable 100mm x 100mm
Regulations
CE, CB, WEEE, RoHS, REACH SVHC List, TCO5.1, ENERGY STAR 5.0, Windows 8, Window 7, UL, cUL, FCC-B / ICES-003B, TUV-S, Nemko ERGO, GOST-R+Hygienic, UkrSEPRO, ErP, CCC, CEL Level 1, BSMI, PSB, C-tick, KC, e-standby
Recycle/Disposal
Please dispose of in accordance with local, state or federal laws
PACKAGE CONTENTS
VA2746m-LED display, power cable, VGA cable, audio cable, Quick Start Guide, ViewSonic Wizard CD (available in some countries only), Base instruction guide
Warranty
Three-year limited warranty on parts, labor and backlight.
Power Management
ENERGY STAR ® standards