SonicFuel In-Ear Headphones with In-Line Mic & Control

MUSIC IS YOUR ENERGY FOR LIFE - THE FUEL FOR YOUR HEART AND SOUL

Audio-Technica SonicFuel™ headphones are specifically designed for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds artificial, processed or filtered. Just pure sonic goodness for the high-octane tempo of your life.

  • Enhanced driver system delivers clear, robust audio for the high octane tempo of your life, through large bespoke 13.5mm drivers
  • Powerful dynamic and immersive sound
  • 360° rotating eartip adjusts to the unique angle of your ear canal for personalized fit and better sound isolation
  • C-tip design fits the shape of your ear for reliable, stay-in-place comfort
  • Flat cable eliminates annoying tangles and lasts longer
  • In-line microphone and control to handle calls, control music and adjust the volume (compatible with smartphones and other digital music players)
  • Includes carrying pouch, Comply™ foam tips, silicone eartips (XS/S/M/L), C-tips (S/M/L), and tangle-free flat cable
  • Frequency response: 5 - 25,000Hz
  • Sensitivity: 104 dB
  • Impedance: 32 ohms

“EXCLUSIVELY DESIGNED C-SHAPED TIPS”

The ATH-CKX9iS comes with a range of different C-shaped tips to perfectly position the earphone in your ear. The "C" shape nestles snugly inside your earlobe to perfectly keep the headphones in place. However, you can remove them at any time, to retain only the spherical tips.

“360° EARTIP ROTATION"

The tip of the ATH-CKX9iS swivel to 360° to fit perfectly into the shape of your ear canal. This ensures ideal comfort and better sound isolation.

“COMFORTABLE AND PRACTICAL”

These in-ear headphones feature highly flexible intra spherical rubber tips of different sizes, which slide gently into the ear canal. They also serve as insulation against external noise, so you can stay comfortably immersed in your music.

360° ROTATING EARTIPS

A 360° rotating eartip fits the particular angle of the ear canal for a personalized fit and better sound isolation.

NUMEROUS COLOUR OPTIONS

The ATH-CKX9iS headphones are available in two colors: black (ATH-CKX9iSBK) or silver (ATH-CKX9iSSV).

ACCESSORIES

Customise your comfort thanks to the many sizes of C-shaped silicone tips available, or use the Comply™ Foam Tips included for true sound immersion.

CUSTOM CARRY CASE

The ATH-CK9iS comes in a beautiful luxurious case, rigid, to take your headphones with you wherever you may be heading.

Manufacturer Part Number
ATH-CKX9ISBK
EAN/UPC
4961310122676
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphones
Type: Dynamic
Driver Diameter: 13.5 mm
Frequency Response: 5 - 25,000 Hz
Maximum Input Power: 20 mW
Sensitivity: 104 dB
Impedance: 32 ohms
Weight: 10g
Cable: 1.2 m (Y type)
Connector: 3.5 mm (1/8") gold-plated stereo 4-pin mini-plug, L-type
Accessories Included: Hard carrying case, Comply™ foam eartip (M), silicone eartips (XS/S/M/L), C-tips (S/M/L)

Microphone
Element: Condenser
Polar Pattern: Omnidirectional
Frequency Response: 100 - 10 000 Hz
Open Circuit Sensitivity: -44 dB (0 dB=1 V/Pa, 1 kHz)