BlackShark – Analog Gaming Headset

Based on military helicopter headset designs

The design of the Razer BlackShark was inspired by aviator headsets worn by attack helicopter pilots. They provide the same level of comfort needed to endure extended mission times and superior sound isolation for absolute command-clarity in the most frenzied situations.

Superior sound isolation for distraction-free gaming and music playback

With the circumaural design and leatherette sealant of the headset’s ear cups, block out all unwanted, ambient noise and only hear the awesome, intense audio of your games and music. 

Gaming on the go

The Razer BlackShark’s detachable boom microphone makes this a highly versatile headset, at home both at a gaming setup and out on the streets for music playback.  Go from immersive gaming audio and smack-talking foes at your desktop to listening to your music out and about in seconds.  The combined audio/mic cable works with all portable audio/mobile/computing devices including the iPod, iPhone, iPad, Kindle Fire, Android phones, Razer Blade, Macbook Pro, or today’s newer Ultrabooks.
The included audio/mic splitter extension cable lets you use the combined audio/mic capabilities of the Razer BlackShark on computers that use separate 3.5mm ports for audio output and microphone input.

Manufacturer Part Number
RZ04-00720100-R3U1
EAN/UPC
0811254020689,811254020689
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Drivers: 40mm neodymium magnets with copper-clad aluminum voice coil
  • Frequency response: 20Hz – 20KHz
  • Impedance: 29 Ω
  • Sensitivity @ 1KHz: 105dB ± 3 dB
  • Input power: 50mW
  • Cable:  1.3m rubber sheathed
  • Connector: 3.5 mm audio + mic combined jack


Microphone

  • Frequency response:  50Hz – 16KHz
  • Signal-to-noise ratio:  50dB
  • Sensitivity @ 1KHz:  -37 dB +/- 4dB
  • Pick-up pattern:  Unidirectional