eXFlash 200 GB DDR3 Storage DIMM

Provides the lowest write latency of any flash technology while maintaining consistent high IOPS

Enterprise customers are constantly challenged with finding ways to improve performance. This can vary from a need for the lowest possible write latency to improving the overall density of the IT infrastructure.

eXFlashTM DIMMs achieve write latency as low as 3.3 microsec- onds; the lowest write latency of any flash device. eXFlash DIMMs are ideally suited for large enterprise customers in application environments where high performance is required for high efficiency, with deterministic response rates, ultralow latency, and no performance load spikes. Environments primed for eXFlash DIMM deployment include database/cloud, Big Data/analytics, high-frequency trading and other financial applications, and virtual desktop infrastructure (VDI).

What IT managers need is a high-performance, low-latency and highly scalable storage technology that provides a capacity and price profile comparable to other flash storage, such as PCIe adapters. eXFlash DIMMs close the last performance gap in current storage solutions by placing flash as close as possible to the CPU and applications. The innovative design of eXFlash DIMMs connects flash storage to the memory channel using an industry-standard DIMM form factor. This accelerates current enterprise applications and enables a new generation of software solutions that require ultralow latency access to cost-effective storage devices.

The eXFlash DIMM leverages 19 nm MLC flash, while providing up to 10 Drive Writes Per Day (DWPD) to meet the endurance needs of write-intensive and mixed-used application workloads.

Utilizes existing memory slots

The DIMM form factor allows eXFlash DIMM to be used in memory slots on the motherboard. eXFlash DIMMs are interop- erable with RDIMMs, enabling them to be deployed in the System x3850 X6, x3950 X6 and x3650 M4 today, with more server options coming in the future. eXFlash DIMM capacity can be added granularly to available server DIMM slots; allowing you to grow at your pace.

Innovations provide ultralow latency and more

eXFlash DIMMs include innovations such as unique performance-enhancing features only available in the eXFlash DIMM. eXFlash DIMMs with WriteNow technology provide write latency as low as 3.3 μs, closing the gap between storage devices and system memory. RAID mirroring allows any two eXFlash DIMMs in the system domain to be bound together as a mirrored pair.

Manufacturer Part Number
00FE000
EAN/UPC
4053162422803,0883436501248,883436501248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature200 GB

Part number: 00FE000
Interface: DDR3 up to 1600 MHz
Hot-swap device: No
Form factor: LP DIMM
Capacity: 200 GB
Endurance: Up to 10 drive writes per day (5-year lifetime)
Data reliability: < 1 in 1017 bits read
Shock: 200 g, 10 ms
Vibration: 2.17 g rms 7-800 Hz
Maximum power: 12 W