Note:
Camera
Image Sensor: : 1/3" Progressive Scan CMOS
Minimum Illumination: : 0.19 lux@ F2.0, AGC on
0 lux with IR
Shutter Time: : 1/30s ~ 1/100,000s
Lens: : 4mm@F2.0, angle of view: 79°
(2.8mm optional)
Lens Mount: : M12
Day& Night: : ICR
Digital Noise Reduction: : 3D DNR
Wide Dynamic Range: : Digital WDR
Backlight Compensation: : Yes, zone configurable
Compression Standard
Video Compression: : H.264/M-JPEG
H.264 Compression Profile: : Main profile
Bit Rate: : 32 Kbps~16Mbps
Audio bit rate (-S): : 64Kbps (G.711) / 16Kbps (G.726)
Image
Max Image Resolution: : 2048×1536
Frame Rate: : 60Hz: 20fps (2048 x 1536), 30fps (1920 × 1080), 30fps (1280 x 720)
Image Settings: : Saturation, brightness, contrast adjustable through client software or web browser
Network
Network Storage: : NAS
Alarm Trigger: : Motion detection, tampering alarm, network disconnect, IP address conflict, storage full, storage error
Protocols: : TCP/IP, HTTP, DHCP, DNS, DDNS, RTP, RTSP, PPPoE, SMTP, NTP, UPnP, ICMP,IGMP,SNMP, FTP, 802.1X, QoS, HTTPS
System Compatibility: : ONVIF, PSIA, CGI
General Functionalities (Security): : Flickerless, heartbeat, mirror, user authentication, video mask, watermark
Interface
Communication Interface: : 1 RJ45 10 M/100 M Ethernet port
On-board Storage: : Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
General
Power Supply: : 12 V DC ± 10%; PoE (802.3af)
Power Consumption: : Max. 5w
Working Temperature (Operating Conditions): : -30 °C ~ 60 °C (-22 °F ~ 140 °F), humidity 95% or less (non-condensing)
Impact Protection: : IEC60068-275Eh, 50J; EN50102, exceeding IK10
IR Range: : up to 10m
Dimensions: : 66 x 70.6 x 139.1 (2.60” x 2.78” x 5.48”)
Weight: : 400g (0.88lbs)