1 .3MP IR Cube Network Camera

Manufacturer Part Number
DS-2CD2412F-IW
EAN/UPC
0816783016790,816783016790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: : 1/3" Progressive Scan CMOS
Minimum Illumination: : 0.19 lux@ F2.0, AGC on
0 lux with IR
Shutter Time: : 1/30s ~ 1/100,000s
Lens: : 4mm@F2.0, angle of view: 73.1°
(2.8mm optional)
Lens Mount: : M12
Day& Night: : ICR
Digital Noise Reduction: : 3D DNR
Wide Dynamic Range: : Digital WDR
Backlight Compensation: : Yes, zone configurable

Compression Standard

Video Compression: : H.264/M-JPEG
H.264 Compression Profile: : Main profile
Bit Rate: : 32 Kbps~16Mbps

Image

Max Image Resolution: : 1280x960
Frame Rate: : 60Hz: 30fps (1280 x 960), 30fps (1280 x 720)
Image Settings: : Saturation, brightness, contrast adjustable through client software or web browser

Network

Network Storage: : NAS
Alarm Trigger: : Motion detection, tampering alarm, network disconnect, IP address conflict, storage full, storage error
Protocols: : TCP/IP, HTTP, DHCP, DNS, DDNS, RTP, RTSP, PPPoE, SMTP, NTP, UPnP, ICMP,IGMP,SNMP, FTP, 802.1X, QoS, HTTPS
System Compatibility: : ONVIF, PSIA, CGI
General Functionalities (Security): : Flickerless, heartbeat, mirror, user authentication, video mask, watermark

Interface

Communication Interface: : 1 RJ45 10 M/100 M Ethernet port
On-board Storage: : Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB

General

Power Supply: : 12 V DC ± 10%; PoE (802.3af)
Power Consumption: : Max. 5w
Working Temperature (Operating Conditions): : -30 °C ~ 60 °C (-22 °F ~ 140 °F), humidity 95% or less (non-condensing)
Impact Protection: : IEC60068-275Eh, 50J; EN50102, exceeding IK10
IR Range: : up to 10m
Dimensions: : 99.9 × 97.5 × 46.5 mm (3.93” × 3.84” × 1.83”)
Weight: : 250g (0.55 lbs)
Ingress protection: : IP66