Conference Mate Bluetooth Speaker

Pro-quality conference room speaker offers a portable size. Pair this portable speaker with your smartphone (iPhone or Android), tablet, PC/Mac, or other A2DP Bluetooth device. Non-Bluetooth devices can also connect via the 3.5mm jack (using your own audio cable). The NFC (Near Field Communications) chip means you can touch your NFC-capable device to Conference Mate, and it will pair automatically instead of the standard Bluetooth method of pairing. Full-duplex design so you can speak and hear the other party at the same time. Design also features DSP for noise cancellation and echo suppression. Dual, high-quality, omnidirectional mic array allows the unit to capture everything you say. You can also use the speaker to stream full, rich-sounding music from your A2DP Bluetooth device. USB recharges the high-power density Lithium Polymer battery.

Manufacturer Part Number
MCP-3020
EAN/UPC
0800807300538,800807300538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ELECTRICAL, AUDIO SPECIFICATIONS

Bluetooth® range: 33’ (10 meters)
Playback time Talk Time/Music Playback: up to 7 hours typical
Audio input jack: 3.5 mm
Loudspeaker output power: 1 x 5 W
Audio Bandwidth: Voice, 8 Khz sampling; Music, 44KHz sampling
Certifications: FCC, CE, C-Tick, RoHS

PHYSICAL SPECIFICATIONS

Dimensions: 4” L x 2” D x 4” H (100mm L x 52 mm H x 100 mm W)
Weight: 8.4 oz. ( 238 gm)
Package: 5.5” L x 3.1” D x 5.5” H (140mm L x 79mm D x 140mm H)
1 year limited warranty

CONTROLS AND INTERFACES

ON/OFF
Call Answer
Volume: Up, Down
Mic Mute
Play/Pause
NFC (Near Field Communications) for pairing with NFC equipped devices (Android phones and tablets)
Blue LED for Bluetooth® status
Red LED for Low Battery and Charging

PACKAGE INCLUDES

P/N: MCP-3020
Conference MateTM Portable Wireless Speaker
USB cable
AC adapter for wall power
Lithium Polymer rechargeable battery (internal)
Users Guide / Quick Start / Registration Card
3.5mm jack to connect to non-Bluetooth® devices