9608G IP Deskphone

Give your everyday users enriched communications capabilities

The competitively priced, high-performing Avaya 9608G IP Deskphone features a monochrome display, 4 softkeys, high definition audio quality, integrated Gigabit Ethernet interface, headset support, and up to three 12- or 24-button Expansion Modules. Part of the 9600 Series IP Deskphones, the 9608G leverages your enterprise IP Network to deliver sophisticated voice communications from headquarters, remote locations, or home offices. Integrated with the Avaya Aura® and IP Office™ Platforms, the 9608G optimizes communications through a flexible architecture that leverages existing investments and accommodates changing business needs.

Key Features and Benefits

  • Delivers high definition audio that can increase productivity by reducing fatigue and provides easier-tounderstand multi-party calls through the wideband audio codec in the handset and headset.
  • Simplifies call control on the display using softkeys for everyday functions such as transfer, conference and forwarding. Also makes it easy to perform everyday tasks such as quick access to the corporate directory
  • Provides visual queues that can speed task management through 8 dual-color Red/Green LED buttons
  • Improves flexibility through support of a secondary Gigabit Ethernet port for a PC
  • Enables high-speed call handling through support of up to three 12- or 24-button Expansion Modules
  • Offers consistency through a common interface with soft clients and mobile endpoints
  • Accommodates advanced unified communications solutions with Session Initiation Protocol (SIP) based infrastructure on the Avaya Aura platform
  • Supports reduced energy consumption and lower costs through Power-overEthernet Class 1 design with “sleep mode”

Manufacturer Part Number
700505424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

  • Monochrome display–3.2 inches x 2.2 inches (8.2cmx5.5cm)
  • 8 button swith dual LEDs (red,green)
  • 4 soft keys
  • Hard buttons for phone, messages, contacts, history, home, navigation cluster, headset, speaker, volume, mute
  • Red LED sforspeaker, mute, headset, message, history
  • 24 administrative buttons
  • Wide band audio in handset and headset
  • Full duplex speakerphone
  • Ergonomi chearing aid compatibleh and set supports TTD acousticcoupler
  • Message waiting in dicator
  • IC call alerting with 360 visibility
  • Rich,classic and alternate ringtones
  • Wall-mountanddual-position stand
  • Gigabit Ethernet(10/100/1000)lineinterface
  • Second Ethernet interface 10/100/1000Mbps
  • PoE Class(IEEE802.3af)registers as class 1 device
Software
  • SIP protocol support
  • H.323 protocol support
  • Standards-based codec support: G.711,G.726,G.729A/B,G.722(G.726is not available in SIP)
  • Supports the following languages: Arabic, Brazilian Portuguese, Simplified Chinese, Dutch, English, Canadian French, Parisian French, German, Hebrew, Italian, Japanese (Kanji, Hiragana and Katakana), Korean, Latin American Spanish, Castilian Spanish ,and Russian

Minimum Requirement sand Platform Support

  • Avaya Aura Communication Manager 6.x and greater (H.323)
  • Avaya Aura Communication Manager 6.x with Avaya Aura Session Manager6.x
  • IP Office 8.1 or greater (H.323)
  • Local or centralized electrical power through a802.3af switch, or local power supply(optional)
  • HTTP file server