8" 2-way Stadium Horn Loudspeaker System 90° x 40°

AtlasIED model AH94-8T-BSG "stadium horn" is ideal for directional sound distribution where full range reproduction, maximum intelligibility and high sound pressure levels are required.

Applications include football stadiums, sports arenas, baseball fields, convention centers and auditoriums.

Weather resistant construction features of the AH94-8T-BSG include a multiple screen configuration to prevent moisture from damaging internal components, a perforated aluminum screen covers the large horn mouth, a secondary screen is in place forward of the high frequency driver and a third tightly perforated screen protects the 8" cast frame woofer. A "weep" hole is also included on the back of the large horn "bell" to allow evaporation of any condensation that might build up internally.

Learn more about the importance of protecting paging horns from low frequency damage and view the TSD-HF11 unit designed specifically to protect horns from low frequency damage.

Manufacturer Part Number
AH94-8T-BSG
EAN/UPC
0612079189878,612079189878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Power Rating:   
100 watts

Sensitivity 1 W / 1 M:
101dB SPL (70Hz to 17kHz 1 ⁄ 3 octave bands)

Frequency Response:   
90Hz - 15kHz (±5dB)

Dispersion:
90° x 40°

Impedance:   
8Ω Nominal

Transformer Taps:
7.5, 15, 30, & 60 watts

Height:   
20.05" (509.27mm)

Width:   
19.66" (499.36mm)

Depth:
19.73" (501.14mm)

Shipping Weight:   
63 lbs (28.6kg)

Driver Type:   
1" HF and 8" LF