SFN7002F Dual-Port 10GbE PCIe 3.0 Server I/O Adapter

Flareon SFN7002F Dual-Port 10GbE PCIe 3.0 Server I/O Adapter

Flareon
™SFN7002F dual-port 10G Ethernet SFP+ server adapter combines excellent performance and scalability with exceptional 10GbE value for data center and enterprise networks.

Flareon SFN7002F provides the best overall performance with low CPU utilization for 10GbE networking. With a PCIe 3.0 host interface, an all new internal data-path micro-architecture, the addition of a hardware switch fabric, and featuring a full set of stateless offloads, SFN7002F reduces CPU processing overhead for the most demanding network tasks in data center, enterprise, cloud, and network-attached storage networks. SFN7002F also accelerates database, social networking, email and other storage-intensive applications with high bandwidth and low latency network access to SAN and NAS environments.

Manufacturer Part Number
SOLR-7002F-10G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number
SFN7002F

Standards & Compliance
IEEE 802.3ae
IEEE 802.3ad
IEEE 802.1Q
IEEE 802.1p
IEEE 802.3x
RoHS Compliant

Power
5.9W (typical)

Operating Range
0º to 65º C
100 LFM, Min.

Physical Dimensions
L: 13.4 cm (5.3 in)
W: 6.9 cm (2.7 in)
End bracket height:
PCI Express standard
12.0 cm (4.725 in)
PCI Express low-profile
7.92 cm (3.12 in)