Quick Switch Bluetooth Keyboard for Up to Five Devices

  • Save money and desk space with the Macally BTKEYPRO. One unified keyboard pairs up to 5 devices. Pair them all via bluetooth to prevent wire tangling.
  • Ultra slim, full-sized keyboard with soft keys that are comfortable to the touch. Lightweight and portable and designed for the multitasking. The BTKEYPRO allows you to keep working while you stay connected to your family and friends.
  • Works with iOS phones/tablets, Android phones/tablets, Apple computers, and PCs. Features an array of shortcut keys that work across different platforms. Whatever device you have, the BTKEYPRO makes sure you don’t miss a single stroke.
  • By pressing a single key, you can instantly switch among all your paired devices. Manage the work on your computer and your mobile devices with the press of a button.
  • In case out of battery, there is also a wired USB option as well. When connected through USB it will run from computer or other power source.

Manufacturer Part Number
BTKeyPro
EAN/UPC
0701107493589,701107493589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs: Individual Specs Information

  • Dimension : 17.5 in x 6 in x 1 in
  • Weight: 1.4 Lbs

Retail Spec: Information

  • Dimension: 18.5 in x 7.4 in x 1.40 in
  • Weight: 1.98 Lbs

USB Cable length: 5 foot (60 Inches)