1x2 Drop In Ceiling Speaker - 8 Ohm - Plenum Rated

The 1x2 Drop In Ceiling Speaker is specifically designed for use in K-12 classrooms to deliver high quality audio from multimedia presentations, video clips, movies and other curriculum throughout the classroom. This speaker is designed to mount in the drop-ceiling frame that is often present in classrooms. Available in an industry standard 8Ω version, this speaker ensures long life and quality sound. The 1x2 Drop In Ceiling Speaker integrates seamlessly with the TruLink® Audio Amplifier to provide a complete classroom sound system. Additionally, the speakers can be combined with the TruLink® A/V controller and RapidRun® for a complete connected classroom. This ceiling mount speaker provides a clean, unobtrusive look while dispersing sound down to students at 120 degrees for full classroom coverage. The plenum rating allows this speaker to be installed in a drop ceiling which also acts as an air plenum.

Manufacturer Part Number
41298
EAN/UPC
0757120412984,757120412984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : White
UPC : 757120412984
Warranty : 3 Years
Vendor : C2G
Weight : 5.847 LB
Speaker Specifications

Size - 8 inch
Average Sensitivity - 96dB 1W/1M
Power Rating - 15W RMS
Frequency Response - 100-18,000 Hz±6db
Angle of Coverage - 120 Degrees
Magnet - Strontium ferrite
Cone - Molded high fiber content paper
Physical Characteristics
Dimensions (W x L x H) - 11.75 x 23.75 x 3.75in
Overall Depth - 2 13/16in Max
Voice Coil Diameter - 1”
Magnet Diameter - 2.81 O.D. x 1.2in I.D.
Matching Transformer Centers - 1.75” : 2” : 2.38”
Magnet Weight - 5 oz
Magnet Flux Density - 9400 gauss
Impedance - 8Ω
Power Handling Rating - 12 watts (RMS)