DT398B-MD with Internal Battery Pack

The DT398B-MD features the integration of a brilliant 9.7" sunlight readable resistive touch screen as well as a high performance, energy efficient Intel® Core™ i7 processor and a smart card reader in a slim, durable, bacteria-resistant enclosure. With options for a fully-integrated barcode scanner, RFID reader and camera, this tablet offers health professionals an effective tool to monitor, record and retrieve patient information. The built-in Wi-Fi and optional 3G wireless also makes data access efficient and optimizes staff workflow.

Manufacturer Part Number
398B-E73W-362
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


9.7" Wireless IP65-rated Tablet with Intel Core i7 processor, built-in 802.11 WLAN, Bluetooth, touch LED LCD display. Includes one full slot Smart Card Reader (supports CAC and PIV ID cards) and one SD card slot. TPM (Trusted Platform Module) 1.2 support. Anti-microbial enclosure in MD white color. 

Standard Package: 

1. One DT398B-MD with Internal Battery Pack 

2. Handstrap 

3. AC-DC Power Adapter with Power Cord 

4. Documentation