Locking Tablet Folio Case for Apple iPad Air

This professional, executive-style case is the perfect combination of protection and security. Locking down your iPad® is simple and easy with CODi Secure | loc Technology™. This case provides both the form and functionality of a traditional tablet case with the added comfort of knowing your tablet is safe and secure where you left it. Lock not included

Manufacturer Part Number
C30707900
EAN/UPC
0633886004482,633886004482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MATERIALS: Premium Leather / Brushed Microfiber
COLOR: Black
SCREEN SIZE: Fits Apple iPad® Air
DIMENSIONS: 9.6” x 6.875” x .625“
WEIGHT: 0.6 lbs
WARRANTY: One Year Warranty
PART NUMBER: C30707900