HDMI Detective Plus

Keep HDMI sources and displays in perfect sync

High Definition displays with HDMI inputs use EDID (Extended Display Identification Data) to ensure that a connected Hi-Def source sends compatible audio and video signals. In some scenarios, this data can be lost, resulting in an incorrect signal or complete loss of audio and/or video. The Gefen HDMI EDID Detective Plus has been designed specifically to address this issue by recording the display EDID date and making it available to the Hi-Def source reliably and on a continuous basis. With DDC re-clocking technology, the reliability of HDCP handshaking is improved, ensuring that the Hi-Def source always receives the correct EDID. Using the Gefen Syner-G PC software or terminal emulation via USB, the installer can also manipulate/modify the EDID data to meet installation-specific requirements and resolve system-specific compatibility issues. The HDMI EDID Detective Plus has been designed for quick and easy programming and installation.

How It Works

To program the EDID, connect the included HDMI cable from the Detective to the HDMI input of the display. Connect the included power supply to the unit and plug the power cord into an available electrical outlet. Disable the Write Protect Switch, set the DIP switches to the appropriate positions, and press the Program button. Once the EDID programming is completed, the display and power supply can be disconnected without losing the recorded EDID. If a suitable EDID cannot be recorded, there are six pre-programmed EDID profiles and six user-programmable EDID banks that can be used. Instructions for selecting one of the pre-programmed EDID profiles and for copying/ uploading additional EDIDs are outlined in the user's manual.

Connect an HDMI cable, up to the recommended maximum cable length, from the Hi-Def source to the HDMI input on the Detective. Re-connect the included DC power supply and plug the power cord into an available electrical outlet. Power on the source and the display and a pristine Ultra High Definition picture will appear.

Manufacturer Part Number
EXT-HD-EDIDPN
EAN/UPC
0845344099118,845344099118
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Maximum Pixel Clock: 225 MHz
  • Maximum TMDS Clock: Up to 225 MHz
  • Video Input Connector: (1) HDMI Type A 19-pin, female, locking
  • Video Output Connector: (1) HDMI Type A 19-pin, female, locking
  • USB port: (1) Mini-B
  • EDID Memory Size: 256 Bytes
  • EDID Write Protect Switch: (1) slide-type
  • EDID Program Button: (1) tact-type
  • EDID programming switches: (3) DIP-type
  • HDCP pass-thru/block switch: (1) DIP-type
  • Power Supply : 5V DC
  • Power Consumption: 5W (max.)
  • Dimensions (W x H x D): 2.7" x 1.3" x 1.8" (68mm x 33mm x 46mm)
  • Shipping Weight: 2 lbs (0.9kg)