Sync by 50 In-Ear Wireless Professionally Tuned Headphones

Keep the amazing sound & lose the clumsy wires. These professionally tuned in-ear headphones deliver an unrivaled listening experience under any condition. They are sweat & water resistant, and deliver up to 8 hours of music on a single charge.

WIRELESS.
LIMITLESS.

SWEAT & WATER RESISTANT
IPX4 rated against sweat & water

Immerse yourself in wireless in-ear headphones that can endure your entire day - without breaking a sweat.

STAY-FITWING
Designed to lock earbuds in place

IN-LINE CONTROL MIC
3-Button Mic with volume control

6MM MICRO DRIVER
Professionally tuned for Studio Mastered Sound

Manufacturer Part Number
SMS-EBBT-SPRT-BLU
EAN/UPC
0812184012263,812184012263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bluetooth: CSR Bluetooth 4.0 8645 chipset with APTX |
A2DP Profile on 2.1
Profiles: HSP, HFP, A2DP, AVRCP
Frequency Response: 20 - 20,000Hz
S/N Ratio <2%
Range: Up to 10 meters (30 feet)
Operation time: UP to 8 hours for audio & calls*
Standby: up to 250 Hours
Charging time: 2-3 hours