Mini Fast Ethernet Media Converter

The Fast Ethernet Mini Media Converter provides cost effective, entry- level media conversion for physical layer fiber integration into copper based environments. With its fixed configuration, deployment is easy, just plug and play, and with its small size, it is ideal for locations where space is at a premium.

Manufacturer Part Number
M/E-TX-FX-01(101)-NA
EAN/UPC
0648177038763,648177038763
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:

  • IEEE 802.3u
  • 100Base-TX
  • 100Base-FX
Status:
  • LEDs PWR (Power) below RJ-45: On = Power
  • FX-Link/Act (Fiber Link / Activity) Upper Left on RJ-
  • 45: On = link, Flashing = Activity
  • TX-Link/Act (Copper Link / Activity) Upper Right on
  • RJ-45: On = link, Flashing = Activity
Dimensions:
  • Width: 1.8” [46mm]
  • Depth: 3.3” [85mm]
  • Height: 0.85 [22mm]
Power:
  • Consumption: 2.6 watt
  • Sources: External AC/DC required; +12VDC, 0.5A
  • Input: 7.5VDC to 13.9VDC
Environment:
  • Operating: 0°C to 50 °C
  • Storage: -15°C to 65 °C
  • Altitude: 0 – 10,000 feet
  • Humidity: 5% to 95% (non-condensing)
Weight: 2 lbs. [0.90 kg]

Safety: Compliance Wall Mount Power Supply, UL Listed, C-UL Listed (Canada)

Compliance Safety: Wall Mount Power Supply:UL Listed, C-UL Listed (Canada)

Warranty: Lifetime