Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Ports
- Number of Ports
- 24 ports
- 24-port 10/100/1000BaseTX with RJ-45 Connectors, PoE+
- 4-port SFP Combo Uplink Port
Performance - MAC Address : 8 K
- Buffer Memory : 4 M bits
- Jumbo Frames: 9.6 KB
- Transmission Method : Store and Forward
- Transmission Media : 10/100BaseTX Cat. 5 UTP/STP
- 1000BaseT Cat. 5e, 6 UTP/STP
- Filtering/Forwarding Rates : 10 Mbps port - 14,880 pps
- 100 Mbps port - 148,800 pps
- 1000 Mbps port - 1,488,000 pps
- Backplane Capacity: 48 Gbps
Smart Features - Port Based VLAN : 24
- Tag Based VLAN : 16, VID 1~4094
- IGMP Snooping : V1 & V2
- Link Aggregation : up to 8 groups
- Quality of Service (QoS) : up to 4 queues, 802.1p, DSCP
- Security : IEEE 802.1X, Source IP Filter
- Port Management : Port State, Speed/Duplex, Flow Control Configuration, Port Mirroring , Bandwidth Control, Broadcast Storm Control, PoE
- Administrator Management : Web Management, Password Protection, Configuration, Backup / Restore, Firmware Upgrade
Mechanical Characteristics - LED Indicators:
- Per Port: Link/Act
- PoE Act/Status
- Power
Electrical Characteristics - PoE Power:
- Input : 100 ~ 240 V/AC, 50 ~ 60 Hz
- Output : IEEE 802.3at Compliant Voltage, Per Port Max. 30 watts
- (24 Ports at Full 15.4 W / 13 Ports at Full 30 W)
- Max. Power Consumption : 400 W
General - Dimensions (H x W x D) : 44 x 440 x 331 mm (1.73" x 17.3" x 13.03")
- Weight : 4.7 kg (10.36 lb)
- Operating Temperature : 0°C ~ 40°C (32°F ~ 104°F)
- Storage Temperature : -20°C ~ 90°C (-4°F ~ 194°F)
- Humidity : 10 to 90% RH (non-condensing)
Standards and Regulatory - Standards:
- IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX, IEEE 802.ab 1000BaseT, IEEE 802.3z 1000BaseSX/LX
- IEEE 802.3x Full-duplex and Flow Control
- IEEE 802.3ad Link Aggregation Control Protocol
- IEEE 802.1Q VLAN
- IEEE 802.1p Class of Service
- IEEE 802.1D Spanning Tree Protocol
- IEEE 802.1w Rapid Spanning Tree Protocol
- IEEE 802.1X Port-based Network Access Control
- IEEE 802.3at Power Over Ethernet (PoE+)
Regulatory: CE, FCC Class A