CanoScan 9000F Mark II

Canon CanoScan 9000F Mark II
Professional scanning with up to 9600dpi resolution and high speed film scanning

This professional film, photo, slide and document scanner offers simple, fast and versatile scanning of exceptional quality with zero warm-up, one-touch operation and auto image correction.

Manufacturer Part Number
6218B008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Desktop Colour Flatbed Scanner with Film Adaptor Unit
Scanning element: CCD 12-line colour
Light source: White LED
Optical resolution: 9600×9600dpi (film)
4800×4800dpi (reflective documents)
Selectable resolution: 25 - 19200dpi
Interface: Hi-Speed USB
Scanning gradation (colour): 48 bit input -> 48/24 bit output
Scanning gradation (greyscale): 48 bit input -> 16 bit (Film scanning only) / 8 bit output
Maximum document size: A4 / Letter [216 x 297mm]
EZ-Scan Buttons: 7 buttons (PDFx4, AUTO SCAN, COPY, E-MAIL)
Preview speed: Approx. 3 sec¹
Scanning speed (colour): 1.2 msec./line (300 dpi), 12.1 msec./line (4800dpi)¹
Scanning speed (greyscale): 1.2 msec./line (300 dpi), 12.1 msec./line (4800dpi)¹
Scanning speed (B&W): 1.2 msec./line (300 dpi), 12.1 msec./line (4800dpi)¹
Scan speed (A4, 300dpi, Colour): Approx. 7 sec¹
Film Handling: 35mm strip (negative/positive)/12 frames, 35mm slides (negative/positive)/4 frames, 120 format film max 6 x 22cm (filmstrip only)
Software included: ScanGear, MP Navigator EX, ArcSoft PhotoStudio, SilverFast SE, Adobe Photoshop Elements
Power supply: AC 100-240V, 50/60 Hz
Power consumption: approx. 15W (Operating)
approx. 0.9W (Standby)
approx. 0.5W (Switch-off)
Dimensions: approx. 270 x 480 x 111mm
Weight: approx. 4.6kg
Operating range (temperature): 10 degrees C to 35 degrees C
Operating range (humidity): 10% to 90% RH (20% to 80% RH for film scanning), without condensation formation
Supported Operating Systems: Windows 8 (32 and 64bit)
Windows 7 (32 and 64bit)
Windows Vista (32 and 64bit)
Windows XP (32bit)
Windows 2000
Mac OS X 10.4.11 - 10.8
Optical resolution: Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard
Preview speed: Preprocessing time is not included
Scanning speed (colour): The fastest speed in Hi-Speed USB on Windows PC. Transfer time to computer is not included
Scanning speed (greyscale): The fastest speed in Hi-Speed USB on Windows PC. Transfer time to computer is not included
Scanning speed (B&W): The fastest speed in Hi-Speed USB on Windows PC. Transfer time to computer is not included
Scan speed (A4, 300dpi, Colour): Colour document scan speed is measured with ISO/IEC 24735 Annex C Test Chart A. Scan speed indicates the time measured between pressing the scan button of the scanner driver and the on-screen status display turns off. Scan speed may vary depending on system configuration, interface, software, scan mode settings and document size etc.