47-inch Class Super Narrow Bezel LED Display TH-47LFV5U

This newly released 47-inch model lets you choose the video wall size to match your installation conditions. The AG layer scatters light reflected from the sun or illumination to reduce glare. This provides greater visibility.

It is ideal for use in surveillance stations and public facilities. The black reproduction is maintained in dark areas while bright areas are displayed more brightly to achieve a high level of contrast. The IPS panel has a wide viewing angle; so colors don't change when the image is viewed from right or left angles. Information can be accurately relayed to groups of people in large areas; like public spaces. The super-narrow bezel results in joints that are only 4.9 mm (0.19) wide for video wall installations. Even in large-screen configurations; the screen borders can barely be seen; so images are powerful and natural. The Multi-Display function enlarges images up to five times their original size; both vertically and horizontally. It enlarges images by the same zoom ratio in both vertical and horizontal directions; such as 2x2; 3x3; 4x4 and 5x5; or by different ratios in order to effectively use vertically or horizontally elongated spaces. LCD display versatility can be further enhanced by freely selecting the zoom ratio to match the installation space. The use of a highly durable panel and electronic components allows continuous 24-hour operation; ideal for installation in public places; surveillance stations; etc. A built-in cooling fan automatically operates (when set to Auto) depending on the temperature. This prevents overheating in the upper screens of a multi-screen installation; which are easily subject to heating.

Manufacturer Part Number
TH47LFV5U
EAN/UPC
0008851701794,008851701794,0885170179424,885170179424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution
Full HD (1080p)
Screen Size
47-inch
Brightness (cd/m2)
500
Bezel Width
4.9 mm
Mounting
Landscape / Portrait
Built-in Speakers
No
DIGITAL LINK (HD BaseT)
Yes
Protective Glass
No
SlotNX
No
Dimensions
1,045 x 590 x 109 mm (41.2" x 23.3 " x 4.3")
Weight
25.0 kg (55.1 lbs.)
Application
Indoor
Video Wall