ThinkServer SA120 Direct Attached Storage

Manufacturer Part Number
70F00003UX
EAN/UPC
0888440550107,888440550107
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection mode: Connects directly to host server, up to 4 enclosures per port (cascading mode)

I/O Module: Supports 1 or 2 ThinkServer Storage Array 6Gbps I/O Modules, redundant with two I/O modules

Front 3.5" Disk Bays: 12 x 3.5" SAS hard drive bays, hot-swap, supports 1TB/2TB/3TB/4TB 3.5" SAS 6.0Gb/s 7200 rpm hard drives

Rear 2.5" Disk Bays (optional): Optional 4 x 2.5" SATA SSD hot-swap disk drive bays. Requires optional ThinkServer 2.5" SATA SSD Cage with SATA Interposers (4XF0F28766, includes two SSD cages for 4 bays)

Maximum storage per enclosure:
Front 3.5" Disk Bays: up to 48TB (using 12 x 4TB 3.5" SAS hard drives)
Optional rear 2.5" Disk Bays: up to 3.2TB (using 4 x 800GB 2.5" SSD drives)

External minSAS Cable (option): Optional 0.5m/1.0m/2.0m/4.0m/6.0m SFF8088 to SFF8088 26-pin Mini-SAS cables

Fan module: Two fan modules standard, hot-swap, redundant, two fans per fan module

Power supply: One or two 550 watts standard, two maximum, rear access, hot-swap, 80 PLUS Gold qualified, redundant with two power supplies

Rail kit: Includes static rail kit for rack mount

Systems Management:

  • SCSI Enclosure Services (SES) command set
  • Enclosure management via IOCC controller
  • Includes one RS232 to RJ11 cable for remote debug and firmware upgrade
Mechanical:
  • 2U rack, static rail kit included
  • 19"W x 15.51"D x 3.4"H (with rack handles)
  • 482.6mm W x 394.05mm D x 86.6mm H (with rack handles)
  • 22 kg (48.5 lb) when fully configured
Environment:
Air temperature:
Operating: 10°C to 35°C (50°F to 95°F)
Storage: -40°C to 70°C (-40°F to 158°F) in original package
• Altitude: 0-10000ft (0-3048m), unpressurized
• Humidity:
Operating: 8% to 80% (non-condensing)
Storage without package: 8% to 80% (non-condensing)
Storage with package: 8% to 90% (non-condensing)