ThinkServer SA120 Direct Attached Storage

Modular and Scalable

ThinkServer SA120 direct attach storage offers enormous expansion, with twelve 3.5” high capacity front-panel drive bays, up to two I/O controllers and four optional rear-panel 2.5” SSD drive bays to improve throughput. Coupled with ThinkServer host servers configured with LSI® CacheCade technology, these SSD drives enable the ThinkServer SA120 to provide additional cache, low latency and deliver amazing IOPS improvements. This clever, scalable design provides an optimal tiered storage solution.

Customer Focused Design

With legendary Think design and enterprise-grade reliability, the ThinkServer SA120 provides peace of mind. Its innovative storage design combines large capacity near-line 3.5” drives and lightning-fast 2.5” drives to provide a perfect solution for customers who require high performance and maximum capacity at a fraction of the cost and complexity of typical storage area network choices. Servicing the SA120 is easy with tool-less components, hot-swap fans and power supplies. It shares common parts with ThinkServer rack and tower servers for simplified management.

Impressive Features, Great Value

Featuring the latest high performance SSD choices from Intel®, ThinkServer SA120 delivers the fast response and low latency you demand. ThinkServer SA120 offers high efficiency 80 PLUS redundant power supplies to keep your business running smoothly and to reduce power consumption. Plus, if you need fast, professional service help, Lenovo provides an impressive array of warranty upgrades and rapid-response services. Combining these rich features with competitive prices and a standard 3-year warranty, the ThinkServer SA120 offers an impressive value.

Manufacturer Part Number
70F00002UX
EAN/UPC
0888440550084,888440550084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 70F00002UX
Product: SA120
Region: US
Machine Type: 70F0
TopSeller: No
I/O Module (1 or 2): 2
Front 12 x 3.5" Disk Bays for SAS disk drives: 12 x 3.5"
Rear 4 x 2.5" Disk Bays for SATA SSD: No
Front 3.5" SAS Hot-Swap Drives (up to 12): 12 x 2TB 3.5" SAS
Rear 2.5" SATA SSD Hot-Swap Drives (up to 4): No
External minSAS Cable (SFF8088 to SFF8088): 2 x 1m
Power Supply (1 or 2): 2 x 550W
Rail Kit: Rail kit
Warranty: 3
Ann Date (mm/yy): 02/14