Optimus Ultra Solid State Drive

Supporting a Broad Range of Application and Database Workloads

Many enterprise IT environments have write-intensive application workloads that continuously write new data as workloads run. SanDisk Optimus Ultra™ SAS SSDs provide performance, capacity, and reliability for a broad range of workloads, including databases and line-of-business (LOB) applications such as enterprise resource management (ERP), customer relationship management (CRM), and on-line transaction processing (OLTP). These are the everyday workloads for most enterprise data centers supporting businesses and the required service-level-agreements (SLAs) that keep those businesses running.

Manufacturer Part Number
SDLKODGW-300G-5CA1
EAN/UPC
0619659120184,619659120184
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance/IOPS
Interface: SAS 6Gb/s
Interface Ports: Dual/Wide
Sequential Read/Write MB/s: Up to 500/500MB/s / 1GB/s Wide Port
Random Read/Write (IOPS): Up to 95K/40K IOPS

Capacity
19nm eMLC User Capacities: 300GB

Reliability
Sector Sizes: 512, 520, 528 byte
Data Reliability (BER): 1 unrecoverable error in 1017 bits read
MTBF: 2.5M hours
Data Fail Recovery: F.R.A.M.E. (Flexible Redundant Array of Memory Elements)
Power Fail Recovery: EverGuard™ Technology: Backup Power Circuitry
Data Path Protection: DataGuard™ Technology
Warranty: Lesser of 5 years or maximum endurance used

Endurance
DWPD (Random Workload): 25 DWPD

Mechanical
Length: 100.20 mm
Width: 69.85 mm
Height: 9.50 mm/15.00 mm

Power
Vcc: 5V, - 5%/+10%
Active (Typ): 7W

Environmental
Shock: 1000 g half-sine, 0.5 msec, 3 shocks along each axis, X, Y, Z, in each direction
Vibration: 2.17 g rms, 7-800 Hz
Operating Temperature: 0° C to 70° C (internal)
Storage Temperature: -40° C to 90° C