Voyager Legend Earset

Simply Intuitive

Smart sensor technology reacts when you put the headset on, letting you quickly take a call without a click. If you’re already wearing it, Voyager Legend announces who’s calling and waits for you to say "Answer" or "Ignore." Simply tap the voice command button and ask to check battery level, connection status, and more. Interact with Siri, Google Now, or Cortana by pressing the call button. With technology this nimble, Voyager Legend is the first truly intelligent Bluetooth® headset.

Manufacturer Part Number
898800-03
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connects
ToTablet: Yes
Mobile Phone: Yes

Hands-free Options
Bluetooth Headset: Yes

Power
Battery Power: Up to 7 hours/11 days
Charger Type: Magnetic Charger

Audio
Noise-cancellation: Triple-mic active Digital Signal Processing (DSP)
Wind Noise Reduction: Stainless steel windscreens

Connection
Multi-Point: Pair two phones and answer calls from either one.