Coolpix S3600 Compact Camera

A camera you can count on

The shots we want don't always happen right in front of us; they're often out on the sports field, up on the stage, across the room or just too far away for many smartphone cameras—but not too far away for the stylish COOLPIX S3600. Its NIKKOR glass zoom lens makes it easy to catch those shots. Zoom in with the power of 8x optical zoom and 16x Dynamic Fine Zoom for detailed close-ups from the sidelines. Add convenient features like Scene Modes for difficult shooting situations, Smart Portrait System for flattering no-fuss portraits, Target Finding Autofocus for keeping focus where you want it, fun Image Effects and so much more, and you've got a camera you can count on in nearly any situation.

Manufacturer Part Number
26455
EAN/UPC
0018208264551,018208264551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Effective Pixels (Megapixels)

    20.1 million

  • Sensor Size

    1/

    2.3 in.

  • Monitor Size

    2.7 in. diagonal

  • Monitor Type

    TFT-LCD

    with Anti-reflection coating
    5-level brightness adjustment

  • Storage Media

    SD memory card
    SDHC memory card
    SDXC memory card

  • Movie

    HD: 1280x720p/ 30fps
    HD: 1280x720/ 24p
    QVGA (320×240)
    QVGA 320x240/ 30p
    VGA: 640x480/ 30fps

  • ISO Sensitivity

    ISO 80

    -1600

    ISO 3200 (available when using Auto mode)

  • Top Continuous Shooting Speed at full resolution

    Up to 6 shots at

    approx. 1.1 frames per second

  • Battery / Batteries

    Rechargeable Li-ion Battery EN-EL19

  • Approx. Dimensions (Width x Height x Depth)

    3.9 in.

    (97.1 mm)

    x 2.3 in.

    (57.9 mm)

    x 0.8 in.

    (19.9 mm)

  • Approx. Weight

    4,5 oz.

    (125 g)

Collapse all specs

Collapse Type

  • Type

    Compact Digital Camera

Collapse Image Sensor

  • Effective Pixels (Megapixels)

    20.1 million

  • Image Sensor

    CCD

  • Sensor Size

    1/

    2.3 in.

  • Total Pixels

    20.48 million (approx.)

  • Image Size (pixels)

    5152 x 3864

Collapse Lens

  • Lens

    8x Zoom-NIKKOR lens

  • Lens Focal Length

    4.5-36.0mm (angle of view equivalent to that of 25–200mm lens in 35mm [135] format)

  • Lens f/-number

    f/3.7-6.6

  • Lens Construction

    8 elements in 7 groups

  • Lens Zoom

    8 x

  • Digital Zoom

    Up to 4x (angle of view equivalent to that of approx. 800mm lens in 35mm [135] format)

  • Vibration Reduction

    Lens shift VR (still pictures)
    Lens-shift and Electronic VR (movies)

  • Aperture

    Electronically-controlled ND filter (-3 AV) selection

Collapse Autofocus

  • Autofocus (AF)

    Contrast-detect AF

  • Autofocus (AF) Focus-area selection

    Center
    Face priority
    Manual with 99 focus areas
    Subject tracking
    Target Finding AF

  • Focus Range

    [W]: Approx. 1 ft. 8 in. (50 cm.) to infinity
    [T]: Approx. 5 ft. (1.5 m.) to infinity
    Macro close-up mode: Approx. 0.8 in. (2 cm.) to infinity

  • Focus Lock

    Yes

Collapse Monitor

  • Monitor Size

    2.7 in. diagonal

  • Monitor Type

    TFT-LCD

    with Anti-reflection coating
    5-level brightness adjustment

  • Monitor Resolution

    230,000-dots

  • Monitor Frame coverage (shooting mode)

    97% horizontal (Approx.)
    97% vertical (Approx.)

  • Monitor Frame coverage (playback mode)

    99% horizontal (Approx.)
    99% vertical (Approx.)

Collapse File System

  • Storage Media

    SD memory card
    SDHC memory card
    SDXC memory card

  • Internal Memory

    Approx. 25MB

  • Storage File System

    DCF
    EXIF 2.3
    DPOF compliant

  • Storage File formats

    Still pictures: JPEG
    Sound files (Voice Memo): WAV
    Movies: AVI (Motion-JPEG compliant)

Collapse Movie

  • Movie

    HD: 1280x720p/ 30fps
    HD: 1280x720/ 24p
    QVGA (320×240)
    QVGA 320x240/ 30p
    VGA: 640x480/ 30fps

Collapse Sensitivity

  • ISO Sensitivity

    ISO 80

    -1600

    ISO 3200 (available when using Auto mode)

  • Lowest ISO Sensitivity

    80

  • Highest ISO Sensitivity

    3200

Collapse Exposure

  • Exposure Metering

    Matrix
    Center-weighted (digital zoom less than 2x)
    Spot (digital zoom 2X or more)

  • Exposure Control

    Programmed auto exposure
    Exposure compensation (-2.0 to +2.0 EV in steps of 1/3 EV)

  • Exposure Modes

    Auto
    Scene
    Scene Auto Selector
    Smart Portrait

  • Scene Modes

    Backlighting
    Beach
    Black and White Copy
    Close Up
    Dusk/Dawn
    Fireworks Show
    Food
    Landscape
    Museum
    Night Landscape
    Panorama Assist
    Party/Indoor
    Pet Portrait
    Portrait
    Snow
    Sports
    Sunset

  • In-Camera Image Editing

    Copy
    Crop
    D-Lighting
    Filter Effects
    Glamour Retouch
    Print Order
    Protect
    Red eye correction
    Quick Retouch
    Rotate Image
    Slide Show
    Small Picture
    Voice Memo

  • Exposure Compensation

    ± 2 EV in steps of 1/3

Collapse White Balance

  • White Balance

    Auto
    Cloudy
    Daylight
    Flash
    Fluorescent
    Incandescent
    White Balance Preset

Collapse Shutter

  • Shutter Speed

    1/1500-1 sec.
    4 sec. (when scene mode is set to Fireworks show)

  • Top Continuous Shooting Speed at full resolution

    Up to 6 shots at

    approx. 1.1 frames per second

  • Continuous Shooting Options

    Best Shot Selector
    Continuous
    Multi-shot 16
    Single

  • Self-timer

    Can be selected from 10 or 2 seconds duration

Collapse Flash

  • Built-in flash Range (approx.) (ISO sensitivity: Auto)

    [W]: 0.5 to 3.5m (1 ft. 8 in. to 11 ft.)
    [T]: 1.5 to 2.0m (5 ft. to 6 ft. 6 in.)

  • Built-in Flash Control

    TTL auto flash with monitor preflashes

  • Built-in Flash

    Yes

Collapse Interface

  • Voice Memo Function

    Yes

  • Interface

    Hi-speed USB

  • Interface Data transfer protocol

    MTP
    PTP

  • Video Output

    NTSC
    PAL

  • I/O terminal

    Audio/video (A/V) output
    Digital I/O (USB)

Collapse Supported Languages

  • Supported Languages

    Arabic
    Bengali
    Bulgarian
    Chinese (Simplified and Traditional)
    Czech
    Danish
    Dutch
    English
    Finnish
    French
    German
    Greek
    Hindi
    Hungarian
    Indonesian
    Italian
    Japanese
    Korean
    Marathi
    Norwegian
    Persian
    Polish
    Portugese (European and Brazilian)
    Romanian
    Russian
    Serbian
    Spanish
    Swedish
    Tamil
    Telugu
    Thai
    Turkish
    Ukranian
    Vietnamese

Collapse Power

  • Power Sources

    One Rechargeable Li-ion Battery EN-EL19 (supplied)
    AC Adapter EH-62G (available separately)

  • Charging Time

    2 hours and 50 minutes (when using Charging AC Adapter EH-70P and when no charge remains) (Approx.)

  • Battery / Batteries

    Rechargeable Li-ion Battery EN-EL19

  • Battery Life (shots per charge)

    Still pictures*: Approx. 230 shots
    Movies (actual battery life for recording)*: Approx. 45 min
    *Based on Camera and Imaging Products Association (CIPA) standards for measuring the life of camera batteries. Measured at 23(-/+2)°C (73(-/+4)°F); zoom adjusted with each shot, flash fired with every other shot, image quality set to Normal, image size set to 5152 × 3864 (20.1MP). Battery life may vary depending on shooting interval and length of time menus and images are displayed.

Collapse Miscellaneous
  • Tripod Socket

    ¼ in.

    (ISO 1222)

  • Approx. Dimensions (Width x Height x Depth)

    3.9 in.

    (97.1 mm)

    x 2.3 in.

    (57.9 mm)

    x 0.8 in.

    (19.9 mm)

  • Approx. Weight

    4,5 oz.

    (125 g)

  • Operating environment

    Temperature: 0 to 40°C (32 to 104°F)
    Humidity: 85% or less (no condensation)