HP 90W Slim Combo Adapter with USB
Features
Use the included handy carrying pouch to carry the slim, lightweight adapter in your carrying case alongside your notebook.
Enjoy compatibility with current and legacy devices with three interchangeable tips that include 4.5 (Smart), 7.4 mm (Smart), and Ultrabook™. (non-Smart) connectors for use with a range of HP Business Notebooks and Ultrabooks™.
Charge your phone, tablet, or other device while you work with the integrated USB port and minimize clutter by carrying one adapter instead of multiple adapters when you travel.
HP ProBook Notebook PCs; HP EliteBook Notebook PCs; HP EliteBook Folio 9470m Notebook PC; HP EliteBook Mobile Workstations (8460w and 8470w only); HP Folio13; HP SpectreXT Pro Ultrabook™; HP ENVY Pro Ultrabook™; HP Mini 3111; HP 430, 431, 435, 436, 450, 455, 630, 631, 635, 636, 650, and 655 Notebook PCsNote:
Specifications
Weight : 400 g