Wireless Keyboard and Mouse Combo - KM714

Attractive design

Give your workspace a modern appearance with a stylish wireless keyboard and mouse. A slim profile with silver accents perfectly complements your PC or tablet, while the wireless design creates a clean look.

Unified connections

Enjoy the freedom and flexibility of the Unifying technology by Logitech. Manage up to six total Unifying peripherals, such as a keyboard or other mice, with one Unifying receiver for easy transition between home and office. Setup is fast and easy with the Unifying software.

Great for Windows

Easily navigate Windows 8 tiles with a mouse wheel that can scroll up, down, left or right. Use the mouse’s side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications. The KM714 is compatible with most Windows operating systems.

Comfort and precision

The full-size keyboard with responsive chiclet keys makes typing comfortable, while multimedia shortcut keys provide quick access to audio and video functions. Point and click with precision using the fast-tracking, full-size laser mouse.

Extended battery life

Confidently work for long periods with a highly efficient keyboard and mouse featuring long battery life.

Go wireless

Keep your workspace tidy and cable-free with a wireless combo. The compact USB nano receiver allows unobstructed access to your remaining USB ports for easy connection to other devices.

Manufacturer Part Number
332-1396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Input Device: Keyboard
Pointing Device: Mouse
Buttons Qty: 6
Features: Scrolling wheel

General
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Dimensions (WxDxH) / Weight:

  • Keyboard: 15 in x 4.8 in x 0.8 in / 19 oz
  • Mouse: 2.3 in x 4.3 in x 1.3 in / 2.9 oz
Input Device
Type: Keyboard

Pointing Device
Type: Mouse
Buttons Qty: 6
Pointing Device Features: Scrolling wheel