M.2 NGFF SSD to 2.5in SATA Adapter Converter

Convert an M.2 NGFF SSD into a 7mm high 2.5in SATA 6Gbps Open Frame SSD. Vastly increase system performance by adding the speed of an M.2 SSD (Next Generation Form Factor) in any 2.5" SATA application, with the SAT32M225 M.2 SSD to SATA adapter.

Utilize the full potential of your SATA III controller, with an M.2 SSD reducing your data transfer bottleneck with file transfer speeds up to 6 Gbps. M.2 SSDs can also save you money by reducing your power consumption over regular platter drives.

Help protect the health of your drive with an open-frame design that maximizes heat dissipation.

The SAT32M225 is backed by a StarTech.com 2-year warranty, and lifetime technical support.

Manufacturer Part Number
SAT32M225
EAN/UPC
0065030855600,065030855600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
HardwareCompatible Drive Types: M.2 (NGFF, B-Key)
Drive Installation: Fixed
Interface: SATA
Number of Drives: 1
Supported Drive Height(s):
2230
2242
2260
2280

Performance
Hot Swap Capability: No
Maximum Data Transfer Rate: 6 Gbps
Type and Rate: SATA III (6 Gbps)

Connector(s)
Drive Connectors: 1 - M.2 (NGFF, B-Key) Receptacle
Host Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle

Software
OS Compatibility: OS independent; No software or drivers required

Environmental
Operating Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics
Product Height: 0.3 in [7 mm]
Product Length: 3.9 in [100 mm]
Product Weight: 1.3 oz [38 g]
Product Width: 2.8 in [70 mm]

Packaging Information
Shipping (Package) Weight: 3.7 oz [104 g]

What's in the Box
Included in Package:
1 - M.2 NGFF SSD to 2.5in SATA SSD Converter
1 - Mounting screw kit
1 - Installation manual