Ultra Slim Power Pack (4200 mAh) - Cobalt Blue

Talk longer, listen to more music, play more games, watch more videos without worrying about running out of battery life with this ultra-slim Power Pack Charger. Use the Power Pack to charge a wide range of devices such as iPhones, iPods, eReaders and micro-USB charged phones or wireless Bluetooth headsets. An ideal solution for when you're on-the-go and need more power, this charger equipped with a 4200mAh lithium-polymer battery provides two full charges for your iPhone or similar smartphone (with an average 1400mAh battery). Included USB cable charges micro-USB devices and can also be used to recharge the Power Pack when not in use. To charge your iPhone/iPod with the Power Pack, simply use the data cable you received with your device. LED status indicator lets you know how much charge time remains on your Power Pack. A convenient on/off switch lets you turn off the device when not in use to save battery life. Charger offers 500 battery cycles.

Manufacturer Part Number
98455
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TAA Compliant    
  • 4200mAh Lithium-polymer
  • Input (USB): 5VDC, 1A Max
  • Output (USB): 5VDC, 2.1A Max
  • Battery Capacity: 4200mAh (16Wh)
  • Physical Size: 97 x 118 x 8 
  • Weight: 104g
  • Battery Cycle Life: 500 times
  • Lithium Battery Voltage (Volts): 3.7
  • Number of Lithium-Polymer Cells: 1