Ultra Slim Power Pack (4200 mAh) - Red

With Verbatim's 4200mAh Ultra-Slim Power Packs, you can talk longer, listen to more music, play more games, and watch more videos without worrying about running out of battery life! Lightweight and slim, the Verbatim 4200mAh Power Pack fits easily into a pocket or bag. Use the Power Pack to charge a wide range of devices including iPhones, iPods, eReaders and Micro USB charged phones or Bluetooth headsets. Available in a variety of vibrant colors, a full charge provides up to 2 full iPhone charges, or similar for Smartphones with an average 1400mAh battery life. Included USB cable charges micro-USB devices and can also be used to recharge the Power Pack when not in use. To charge your iPhone/iPod with the Power Pack, simply use the data cable you received with your device. Measurable Power - Know the status! LED status indicator lets you know how much charge time remains on your Power Pack. A convenient on/off switch lets you turn off the device when not in use to save battery life. Choose a portable power solution that reflects your personality and style. Verbatim Ultra-Slim Power Packs are available in a variety of vibrant, stylish colors, including: red, cobalt blue, aqua blue, white, black and pink. Based on iPhone 4s and iPhone 5/5S. Use time will vary with device being charged.

Manufacturer Part Number
98453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • TAA Compliant    
  • 4200mAh Lithium-polymer
  • Input (USB): 5VDC, 1A Max
  • Output (USB): 5VDC, 2.1A Max
  • Battery Capacity: 4200mAh (16Wh)
  • Physical Size: 97 x 118 x 8 
  • Weight: 104g
  • Battery Cycle Life: 500 times
  • Lithium Battery Voltage (Volts): 3.7
  • Number of Lithium-Polymer Cells: 1