EliteDisplay E190i 18.9-in 5:4 LED Backlit IPS Monitor (ENERGY STAR)

The legacy friendly, business-critical IPS display. Get a 5:4 aspect ratio display designed for all of your business-specific applications, now with the impeccable presentation and extra-wide viewing angles of IPS technology. Enjoy customizable comfort from a completely adjustable stand and be environmentally responsible with designed-in energy efficiency.

Now see everything.

Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology. Accurately view sharp images and consistent color from almost any angle—with less distortion than conventional TN (Twisted Nematic) panels.

Manufacturer Part Number
E4U30AA#ABB
EAN/UPC
0887758636268,887758636268,0887758636329,887758636329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal): 18.9"
Aspect ratio: 5:4
Native resolution: 1280 x 1024
Resolutions supported: 1280 x 1024
1280 x 800
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.2928 mm
Brightness: 250 cd/m²1 
Contrast ratio: 1000:1 static
3000000:1 dynamic1 
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray1 
Tilt and swivel angle: Tilt: -5 to +25°
Swivel: ±180°
Pivot rotation 90°
Display features: Plug and Play
Anti-glare
Anti-static
Asset Control
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching
Physical security: Security Lock-ready

Connectivity

Input connector: 1 VGA
1 DVI-D
1 DisplayPort
Ports: 3 USB 2.0 (one upstream, two downstream)

Dimensions and weight

Weight: 10.8 lb (4.9 kg) (With stand)
Product dimensions without stand (W x D x H): 16.4 x 1.8 x 13.6 in (41.7 x 4.7 x 34.7 cm)
Product dimensions with stand (W x D x H): 16.4 x 7.5 x 19.1 in (at full height) (41.7 x 19.2 x 48.6 cm (at full height))

Power and operating requirements

Power: Input voltage: 100 to 240 VAC
Power consumption: 28 W (maximum)
25 W (typical)
< 0.5 W (standby)
Operating humidity range: 15 to 80% RH
Energy efficiency: ENERGY STAR® qualified, EPEAT® Gold.
Environmental: Mercury-free display backlights
Arsenic-free display glass
Low halogen 2 

Certification and compliance

Certifications and compliances: TCO Certified
CECP eco label (China Energy Conservation Program)
SEPA eco label (China)
TGM eco label(Taiwan Green Mark)
EuP lot6 Tier2
China Energy Label (CEL)
China MEPS
Korea MEPS (E-standby)
ISO 9241-307
Requirements
CSA 60950-1
UL 60950-1
EN55022 Class B
EN60950 -1
CNS 13438 Class B
IEC 60950-1
GS Mark
TUV Approvals
VCCI Approvals
KC and KCC (Korean) Requirements
CE Marking
FCC Part 15 class B Approval
CCC
IT ECO (EDS)
EN55024 Class B
CISPR Requirements
SmartWay - NA only - Energy logistics

What's included

Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
What's in the box: Monitor
VGA cable
DVI cable
DisplayPort cable (select regions)
USB cable
AC Power cable
Warranty card and CD
Monitor driver (ICM/INF)
Auto adjustment pattern utility software
Adobe Acrobat Reader software
HP Display Assistant software

1  All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

2  External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.