ProDisplay P17A 17-inch 5:4 LED Backlit Monitor (ENERGY STAR)

Get productive with an essential business monitor featuring solid performance, a 5:4 aspect ratio for business-specific applications, and energy savings–all at an attractive price point. Grow with a stylish monitor backed by HP reliability, a stable lifecycle, and HP accessory compatibility.

Business-class presentation features.

Get crisp, clear views of your documents and e-mail with 1280 x 1024 resolution and 5 ms response time on a 17-inch diagonal screen. Quickly connect to your devices with a VGA input. Keep your work space tidy with the internal power supply.

Manufacturer Part Number
F4M97AA#ABB
EAN/UPC
0888182137949,888182137949,0888182137994,888182137994,4053162946279
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal): 17"
Aspect ratio: 5:4
Native resolution: 1280 x 1024
Resolutions supported: 1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.264 mm
Brightness: 250 cd/m²1 
Contrast ratio: 1000:1 static1 
View angle: 170° horizontal
160° vertical
Response time: 5 ms on/off1 
Tilt and swivel angle: Tilt: -5 to +25°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
Physical security: Security Lock-ready

Connectivity

Input connector: 1 VGA

Dimensions and weight

Weight: 8.2 lb (3.72 kg) (With stand)
Product dimensions without stand (W x D x H): 14.85 x 2.24 x 12.46 in (37.72 x 5.7 x 31.66 cm)
Product dimensions with stand (W x D x H): 14.85 x 8.12 in x 15.24 in (37.72 x 20.63 x 38.72 cm)

Power and operating requirements

Power: Input voltage: 100 to 240 VAC
Power consumption: 20 W (maximum)
15.2 W (typical)
0.5 W (standby)
Operating humidity range: 20 to 80% RH
Environmental: Mercury-free display backlights
Arsenic-free display glass
TCO Certified
Low halogen2 

Certification and compliance

Certifications and compliances: TCO Certified

What's included: Warranty: Protected by HP, including a 3 year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply.
What's in the box:
Monitor
VGA cable

1  All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

2  External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.