Category 6 90 Degree Keystone Inserts

Manufacturer Part Number
820426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Innovative Pyramid Shaped Punch-Down Block for Easy Conductor Insertion 
  • Compatible with Leviton, ICC, Allen Tel and Many Others
  • 90 Degree, 110 Style IDC Punch Down
  • Accepts 23-24 AWG Solid Cable
  • Accepts T568A or T568B Universal Wiring
  • 50 Microns Gold Plating
  • Meets EIA/TIA 568B.2
  • Includes Dust Cover y UL Listed