Rackmount Power/Cooling, 11 Outlet, 20A, 2-Stage Surge

EIA compliant 19” PowerCool™ Rackmount power distribution and cooling unit shall be Middle Atlantic Products model # PDCOOL-1120R, with a 20 amp capacity, 2 stage, normal mode (Line to Neutral) spike and surge suppression with dry contact and LED status indicators and EMI filtering. PowerCool shall activate at 87°F (30.5°C), reach full speed at 95°F (35°C) and switch off at 85°F (29.4°C). PowerCool shall displace 50 CFM with a maximum decibel level of 29 dB (measurements made 1 meter from source, centered horizontally and vertically). PowerCool shall operate at a static pressure of .031 in. H20. PowerCool shall have a removable 10” temperature probe. PowerCool shall have a normally open contact closure for remote surge suppression status notification to customer supplied monitoring device shall operate on 120 volt AC/60Hz nominal power. PowerCool shall have a removable 6’ 20A (14-3) IEC SignalSAFE™ power cord with IEC C-20 receptacle. PowerCool shall have 1 front and 10 NEMA 5-20R outlets, and circuit breaker switch with switch guard located on the front of the unit. “Clean ground” surge suppressor design shall not pass noise contamination to the ground. PowerCool shall occupy one rackspace with a flat black finish. PowerCool shall comply with the requirements of RoHS EU Directive 2002/95/EC. PowerCool shall be manufactured by an ISO 9001 registered company. PowerCool shall be warrantied to be free from defects in materials and workmanship under normal use and conditions for a period of 3 years. PowerCool shall be ETL listed to UL standard 1419 in the US and CAN/CSA C22.2 #60065 in Canada.

Manufacturer Part Number
PDCOOL-1120R
EAN/UPC
0656747199103,656747199103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Cable Type: Removable

Finish Type: Flat Black

UL Standards Tested: 1283

Termination: 5-20P

Surge Protected: 2-Stage

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

CFM: 50

Depth: 14.2"

Height: 1.75"

Width: 19"

Primary Package Weight (US): 12.2

Rack Units: 1

Cord Information

Cord Length: 6'

Technical Information

Amps: 20

Material: Aluminum

Mounting: Horizontal

Volts: 120

Number of Circuits: 1

Number of Outlets: 11