Chromebook CB30-A-004

READY WHEN YOU ARE.

Meet the new Toshiba Chromebook—an entirely new way to get stuff done. No annoying updates. Nothing complicated to learn. Boots in seconds. Comes with your favorite Google apps. If you’re ready for a system that’s fast, simple and secure—and perfect for the way you live, work and play—your moment has arrived.

  • Fast, simple and secure
  • Best of Google Built In
  • All the “must-have” essentials
More to see and do.

It’s the only Chromebook to deliver the best of the web on a gorgeous 13.3-inch diagonal HD screen. Powered by Chrome OS, it’s got the browser you know, so you can master the same everyday tasks you would do on a typical computer or tablet—in a refreshingly new way.

ALL THE “MUST-HAVE” ESSENTIALS.

Featuring a 13.3-inch diagonal HD screen, and equipped with two USB 3.0 ports, HDMI® output, built-in webcam, security lock and SD Card slots, the Chromebook is capable of keeping up with your everyday adventures.

SMOOTH MULTITASKING.

Start up in seconds. Breeze through the web at lightning speed. Multi-task with the Best of Google app built in. Powered by the reliable Intel® Celeron® processor, you can do more, while waiting less.

CLOUD CONVENIENCE.

Built for the cloud, Chromebooks let you save and access your growing collection of files, photos and entertainment from your smartphone or PC, thanks to 100GB of Google Drive online file storage space included.

DESIGNED FOR LIFE ON THE GO.

With up to 9 hours of battery life, the Chromebook is also highly portable with a sleek and lightweight design. It weighs less than three pounds, with a slim, less-than-an-inch profile.

Made to share.

Ideal for growing families, Chromebook features multi-user support so you can create a custom experience for each user. Just turn on your Chromebook, tap your photo and sign in to your own homescreen, apps, email, photos and storage.

VIDEO CHAT WITH FAMILY AND FRIENDS NEAR AND FAR.

Chromebooks give you free messaging and video chat with Hangouts. Bring conversations to life with photos, and turn any conversation into a video chat with up to 10 friends. You’ll look great on the HD webcam and so will your friends on a brilliant 13.3-inch diagonal HD display.

UPGRADES AND SECURITY—BUILT IN.

Chromebooks are designed from the ground up with security in mind, to help keep you safe from viruses and malware without having to buy and install security software separately. They also update themselves automatically, for free. And you won’t have to purchase or install upgrades manually. Now that’s easy.

Manufacturer Part Number
PLM01C-00400E
EAN/UPC
0623506038034,623506038034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:i

Chromebook CB30-A-004

▪ Intel® Celeron® 2955U Processor, Chrome OS™, 13.3”

HD LCD, 2GB DDR3L, 16GB SSD + 100 GB of Google Drive

free for 2 years*, 802.11 agn+BT, Integrated HD Web

Camera, HDMI, USB 3.0

Processor

Intel® Celeron® 2955U Processor (1.4 GHz, 2MB Cache)

Operating System

Chrome OS™

Key Features

Cloud Storage Built-In* (100GB of Google Drive free for 2

years)

HDMI

USB 3.0

Memory

Standard Memory: 2GB DDR3L (1600 MHz) Onboard

Maximum Memory: N/A

Expansion Modules: N/A

Hard Disk Drive

16GB SSD (SATA)

100GB of Google Drive free for 2 years

* You will have 60 days to redeem the offer, following the

date you first log into your Chromebook. 100 GB of free

storage is for 2 years, starting on the date you redeem the

Drive offer.

*Offer subject to change without notice – see Google Drive

terms for more details.

Optical Drive

N/A

Display System

Type: 16:9 TFT Active Matrix colour LCD display with LED

backlight

Size (diagonal): 13.3” HD

Native LCD Panel Resolution: 1366 x 768x16.7 million

colours

External Support and Max. Colour Support (dependant

on external display): Up to 1920 x 1080 x 16.7 million

colours

Graphics Controller

Intel® HD Graphics

Sound System

Realtek ALC283-CG High-Definition Audio, Built-in stereo

speakers

Communication

802.11 a/g/n Wireless LAN + Bluetooth v4.0

Integrated HD Web Camera (w/ Built-in Mic)

Expansion

no memory slots

Ports: 2 in 1 Bridge Media Slot (SD Card, SDHC Card,

SDXC Card, Mini SD Card, Micro SD Card), 2xUSB 3.0,

microphone/headphone combo jack, HDMI, DC-IN

Keyboard

Canadian Bilingual Chromebook Keyboard

75 keys

Color: Black

Pointing Device

Touch pad pointing device with multi-touch control

Additional Software

N/A

Physical Dimensions

Dimensions (in mm): (WxDxH) 328.6 x 227 x 20.2

Weight: Start at 1.5kg (3.3lbs)

Color: Light Gold

AC Adapter

45W external Universal AC adapter input voltage (100 –

240V 50/60Hz Frequency (Universal), output voltage (19V,

2.37A)

Dimensions: (WxHxD) 94 x 43 x 27.2 mm

Weight: 180g

Battery

Battery Type: Non-Removable, 4-cell/51.5Wh Li-Polymer

battery pack.

Battery Life: Up to 9 hours (Dependent on usage)

Dimensions: (WxHxD) 265 x 106.4 x 5.56 mm

BIOS

N/A

Security

Kensington Cable Lock, power on password

Environmental Specifications

Temperature: Operating 5°to 35°C (41° to 95°F);

Non Operating –20° to 60°C (-4° to 140°F)

Thermal Gradient: N/A

Relative Humidity: Operating 20% to 80% non-condensing;

Non-Operating: 10% to 90% non-condensing

Altitude (relative to sea level): Operating: -60 to 3,000m.;

Non-Operating: -60 to 10,000m.

Shock: N/A

Vibration: N/A

Environmental Credentials

ENERGY STAR® Qualified

EPEAT® Gold Rated

RoHS

Warranty

This Chromebook comes with a one (1) year parts and

labour Limited Warranty. Note the original battery is

warranted for one year from date of purchase. Pre-installed

software is excluded from TCL standard limited warranty. For

complete details on this warranty program and other

Warranty Programs such as On-site and Next Business Day

Service visit toshiba.ca/warranty

Accessories

PA3714C-1AC3 – 65 Watt AC Adaptor

PA5131U-1ETB – USB to Ethernet Adaptor

PA3844U-1ETB – Toshiba Wireless Mouse

Part Number/UPC code

PLM01C-00400E / 6-23506-03803-4