StyleView Sit-Stand Vertical Lift, Patient Room (White)

A very low-profile workstation that adjusts between sitting and standing working heights: With a storage depth of just 6" (15.2 cm), it is the perfect solution for space-constrained patient rooms.

Move the entire system—monitor, keyboard, mouse and scanner—in a single motion. The slide-out, back-tilt keyboard enhances user comfort, while the monitor and keyboard pan capability promotes patient-caregiver interaction.

Manufacturer Part Number
61-080-062
EAN/UPC
0698833039047,698833039047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 61-080-062

Description: StyleView Sit-Stand Vertical Lift, Patient Room (white)

Includes sit-stand lift chassis, monitor pivot, covers, shelf, retractable keyboard tray, slide-out mouse tray, wrist rest, mouse pouch, scanner holder

* Weight Capacity: Listed weight capacity represents total load, including both the monitor and contents of keyboard tray. Maximum monitor weight = 25 lbs (11.3 kg); monitor thickness greater than 3" (7.6 cm) may decrease capacityMounting Standards: VESA FDMI MIS-D, 100/75 (hole pattern: 100 x 100 mm & 75 x 75 mm)

‡ Monitor pans left/right 50° (varies by size of monitor); keyboard tray pans left/right 120°

Scanner and mouse holder integrated into the keyboard tray

Keyboard tray extends out up to 5" (12.7 cm) when in use

Back-tilt keyboard tray adjustable (0 to -10 degrees)

Integrated cable management system can be configured on either side of chassis

Easy-to-clean exterior

Product Weight: 30 lbs (13.5 kg)

Shipping Dimensions: 31.5" x 15.75" x 7.25" (80 x 40 x 18.5 cm)

Shipping Weight: 35 lbs (16 kg)

Warranty: Five (5) years