Introducing ThinkServer Hot Swap Redundant Power Supplies to make sure your rack solution maintains high availability. Lenovo goes the extra mile to ensure your server keeps running. High availability is important for many businesses and Lenovo makes this possible by offering redundant power supplies. And at the same time, the power supplies provide the energy efficiency similar to 80Plus Platinum Brand.High efficiency, high PF, meet 80PLUS Gold Sinusoidal input current, low current THD High power density, miniaturisation Width input voltage range, 90Vac~264Vac Full protection strategy to guarantee its reliability
Note:
Tech Specs:
General:
Part number: 4X20E54690
Description: ThinkServer 800W Gold Hot Swap Redundant Power Supply for Rack
Additional Product Information:
Ship Group: -800W PSU -Warranty flyer
Physical Properities:
Agency Approvals & Certifications: EMC,C-Tick,GS,CB,UL,CE,FCC
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 10
Minimum Operating Temperature Units: C
Depth Metric: 185
Depth: 185mm
Depth Metric Units: mm
Depth (US): 7.2in
Height Metric: 40
Height: 40mm
Height Metric Units: mm
Height (US): 1.57in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 35C
Min Operating Temperature + Units: 10C
Weight US: 1.92
Weight US Units: lbs
Weight Metric: 0.87
Weight Metric Units: Kg
Width Metric: 75.3
Width: 75.3mm
Width Metric Units: mm
Width (US): 2.89in
Power:
Input Voltage: 90V to 264V AC
Power: 800
Power Supply + Units: 800W
Power Supply Type: Hot Swap Redundant
Power Units: W
Warranty:
Warranty Period: One Year
Warranty Type: 1 Year - CRU