SLR10 inch Dual Voice Coil (4 Ohm) 2000-watt Subwoofer

10" Subwoofer Dual Voice Coil (4 Ohm) 2000W

  • One 10" Woofer with Dual 4 ohm 2" Copper Voice Coil
  • 2000 Watts MAX 1000 Watts RMS Power Handling
  • 84dB Sensitivity, 35.3 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in .6 CuFt Sealed or .95 CuFt Ported enclosure

Manufacturer Part Number
SLR10DVC
EAN/UPC
0791489122108,791489122108
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|10"
Peak Power Handling|2000 Watts_
RMS Power Handling|1000 Watts
Voice Coil Configuration|Dual
Impedance|4 Ohm
Mounting Diameter|9.125"
Mounting Depth|5.44"
FS|35.3 Hz
Qes|0.8179999999999999
Qms|4.037
Qts|0.68_
Vas|1.091 CuFt
Xmax (One-Way)|10 mm
Sensitivity (1W/1m)|84 dB
Recommended Sealed|0.6 CuFt
Recommended Ported|0.95 CuFt
Port Diameter|3"
Port Length|9"
Port Frequency|45 Hz