SLP12 inch Single Voice Coil (4 Ohm) 1200-watt Subwoofer

12" Subwoofer Single Voice Coil (4 Ohm) 1200W

  • One 12" Woofer with Single 4 ohm 1.5" Voice Coil
  • 1200 Watts MAX 600 Watts RMS Power Handling
  • 86dB Sensitivity, 35 Hz Resonant Frequency
  • Polypropylene Cone and Rubber Surround
  • Works in .65 CuFt Sealed enclosure

Manufacturer Part Number
SLP12
EAN/UPC
0791489122160,791489122160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Subwoofer Size|12"
Peak Power Handling|1200 Watts
RMS Power Handling|600 Watts
Voice Coil Configuration|Single
Impedance|4 Ohm
Mounting Diameter|11"
Mounting Depth|3.32"
FS|35 Hz
Qes|0.912
Qms|2.05
Qts|0.76
Vas|2.132 CuFt
Xmax (One-Way)|10 mm
Sensitivity (1W/1m)|86 dB
Recommended Sealed|0.65 CuFt