Single-DIN CD/MP3 Player

Fire up your tunes with the Sound Storm SDC24USA Single-DIN CD/MP3 Player. Tune into your favorite AM/FM radio station, listen to a CD/DVD, connect your Smartphone or MP3 Player through the Auxiliary Input or plug into the SD or USB ports for more options. Choose your sound style with the built-in Preset EQ and control it all with the wireless remote. Take the beat up a notch with the Sound Storm SDC24USA.

Manufacturer Part Number
SDC24USA
EAN/UPC
0791489121996,791489121996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CD±R/RW Audio|Yes
MP3 through|CD/USB/SD
USB Port|Front panel
SD Port|Front panel
Aux-In|Front panel
Pre-Amp Outputs|Front & Rear
Total Power Output|200Watts <br />(50Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Switchable Tuner Frequencies|USA, EUROPE
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Width|7.125"
Height|2.125"
Depth|7.875"