Single-DIN MECH-LESS Bluetooth

Enter the digital music world with the Sound Storm ML42B Single-DIN Mech-Less (No CD/DVD) Digital Media Receiver. Hook your Smartphone or MP3 Player up with the Auxiliary Input, turn on the AM/FM radio or plug into the USB and SD ports to pump out your own personal playlists. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Control is at your fingertips with the Wireless Remote. Embrace digital sound with the Sound Storm ML42B.

Manufacturer Part Number
ML42B
EAN/UPC
0791489122009,791489122009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AMS: YES
  • AUXLOCATION: Front panel
  • BLUETOOTH_AUDIO_STREAMING: YES
  • BTSP1: A2DP
  • BTSP2: AVRCP
  • BTSP3: HFP
  • CHANNEL_CONFIG: 4/3/2 Channel
  • CLOCK: YES
  • ID3_TAG: YES
  • LAST_POSITION_MEMORY: YES
  • MOUNTING_DEPTH: 5.5
  • MOUNTING_HOLE_HIGH: 2.25
  • MOUNTING_HOLE_WIDTH: 7.375
  • PRE_AMP_OUTPUT: Front & Rear
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • SWTICHABLE_RADIO_1: USA
  • TOTAL_CHANNELS: 4
  • TOTAL_POWER_OUTPUT: 200
  • USBLOCATION: Front panel
  • WATTS_PER_CH: 50