EX 6.5" 3-way 150-watt Full Range Speakers

EX 6.5" 3-way 150W Full Range Speaker

  • Full Range 6.5" 3-way Speaker Pair
  • 150 Watts MAX 75 Watts RMS Power Handling per Pair
  • 85 Hz to 18 kHz Frequency Response and 88dB Sensitivity
  • Poly Injection Woofer Cone and Rubber Surround
  • 1 Tweeter and 1.25 inch Midrange Per Speaker

Manufacturer Part Number
EX365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOUNTING_DEPTH:  1.875"