Double-DIN DVD Player 6.2" Touchscreen Monitor Bluetooth

Fire up your music options with the Sound Storm DD662B Double-DIN DVD Player with a 6.2" Touchscreen Monitor. Connect your Smartphone or MP3 Player through the Auxiliary Input, blast music on the DVD/CD Player or AM/FM radio or plug into the USB and SD ports. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Change up your sound style with the built-in Preset EQ. Control your experience with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. Rock the miles away with the Sound Storm DD662B.

Manufacturer Part Number
DD662B
EAN/UPC
0791489121941,791489121941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AM: 12
  • AMS: YES
  • AUDIOVIDEOINPUT: 1
  • AUDIOVIDEOINPUTLOCATION: Rear
  • AUXLOCATION: Front panel
  • BTSP1: A2DP
  • BTSP2: AVRCP
  • BTSP3: HFP
  • CHANNEL_CONFIG: 4/3/2 Channel
  • JPEG
  • FM: 18
  • ID3_TAG: YES
  • ISO: YES
  • LAST_POSITION_MEMORY: YES
  • ONE_BIT_DA_CONVERTER: YES
  • PRESET_EQ_RESPONSE_CURVES: YES
  • SD_CARD_LOCATION: Front panel
  • STEERING_WHEEL_CONTROL: YES
  • SWTICHABLE_RADIO_1: USA
  • SWTICHABLE_RADIO_2: EUROPE
  • SWITCHABLE_TUNER: YES
  • TOTAL_POWER_OUTPUT: 320
  • UNIT_LENGTH: 7.125
  • USBLOCATION: Front or Rear
  • VIDEO_RCA_OUTPUT: 2
  • WATTS_PER_CH: 80